Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CJ6779-000 |
Fluid Type | Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Lubricating Oil, Diesel Fuel, Water, De-Icing Fluid, Brake Fluid, Military Decontaminating Agents |
---|---|
Flexibility | Semi-Rigid |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoropolymer |
Material Systems Code | 300 |
Color | Black |
Recovered Wall Thickness (Nominal) | .48mm, .019in |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Inside Diameter (Max) | .25in, 6.4mm |
Low Outgassing | Yes |
Product Source | US, UK |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Fluid Resistance | Immersion Protection, Splash Protection |
Resistant To | Strain, Hydrocarbons, Radiation, Fluids |
Operating Temperature Range | -65 – 200°C |
Flammability | Highly Flame-Resistant |
Recovery Temperature | 220°C |
Shrink Temperature (Min) | 220°C |
Rt-555-3/4-6.75-A260-0 |Raychem Te Connectivity CJ6779-000 | Newark Electronics |
Cable Accessories Sealing Sleeve Cross-Linked Modified Fluoropolymer Black | Avnet America |
Heat Shrink Tubing & Sleeves RT-555-3/4-6.75-A260-0 | Sager |
Where can I find additional details, specifications and documents for a CJ6779-000?
Additional datasheets, footprints and schematics for CJ6779-000 are listed on our Part Details page. You can also find images and similar parts to CJ6779-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ6779-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ6779-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ6779-000 fall under?
The CJ6779-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CJ6779-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ6779-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ6779-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ6779-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CJ6779-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ6779-000 often in real-time on the comparison pages.
What if I can't find stock of CJ6779-000?
You can fill out our help required form which you can use to request a quote for CJ6779-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.