Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CJ6776-000 |
Fluid Type | Brake Fluid, Chemicals/Solvents, Aviation Fuel, Lubricating Oil, Diesel Fuel, Military Decontaminating Agents, Hydraulic Fluid, Water, De-Icing Fluid |
---|---|
Material Systems Code | 300 |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Semi-Rigid |
Material | Crosslinked Fluoropolymer |
Recovered Inside Diameter (Max) | 6.4mm, .25in |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Recovered Wall Thickness (Nominal) | .003in, .08mm |
Low Outgassing | Yes |
Product Source | US, UK |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Fluid Resistance | Immersion Protection, Splash Protection |
Resistant To | Strain, Hydrocarbons, Radiation, Fluids |
Operating Temperature Range | -65 – 200°C |
Flammability | Highly Flame-Resistant |
Shrink Temperature (Min) | 220°C |
Recovery Temperature | 220°C |
Rt-555-1/2-2.75-A260-0 |Raychem Te Connectivity CJ6776-000 | Newark Electronics |
Cable Accessories Sealing Sleeve Cross-Linked Modified Fluoropolymer Black | Avnet America |
Heat Shrink Tubing & Sleeves RT-555-1/2-2.75-A260-0 | Sager |
Where can I find additional details, specifications and documents for a CJ6776-000?
Additional datasheets, footprints and schematics for CJ6776-000 are listed on our Part Details page. You can also find images and similar parts to CJ6776-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ6776-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ6776-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ6776-000 fall under?
The CJ6776-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CJ6776-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ6776-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ6776-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ6776-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CJ6776-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ6776-000 often in real-time on the comparison pages.
What if I can't find stock of CJ6776-000?
You can fill out our help required form which you can use to request a quote for CJ6776-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.