Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
502S013/S (S5),
2-1899371-2 |
Prices starting from US$46.86
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$46.86
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Number of Branches/Legs | 4 |
Recovered Wall Thickness (Max) (Body) | 2mm |
Recovered Inside Diameter (Max) (Body) | 9.5mm |
Application Diameter (Min) (Leg) | 2.5mm |
Wall Thickness | Thick/Heavy |
Application Diameter (Min) (Body) | 10mm |
Recovered Inside Diameter (Max) (Leg) | 2mm |
Leg Length | 17mm |
Application Diameter (Max) (Leg) | 6mm |
Expanded Inside Diameter (Min) (Leg) | 7mm |
Application Diameter (Max) (Body) | 21mm |
Recovered Wall Thickness (Max) (Leg) | 1.2mm |
Expanded Inside Diameter (Min) (Body) | 23mm |
Overall Length | 60mm |
Voltage Rating | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Emission Free | No |
Marine-Offshore-Shipbuilding Certified | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Low Smoke Emission | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Other Colors Available | No |
Product Use | Closure on power cables and telecom cables |
Minimum Packaging Unit | 5 |
Product Availability | ASIA, EMEA, ANZPAC, AMERICAS |
Minimum Order Quantity | 5 |
Adhesive Coating | Yes |
Wall Style (Excluding Adhesive) | Single |
Material System | Crosslinked Polyolefin |
Coating Style | Spiral, Planar |
Component Design | Heat Shrink |
Product Type | Cable Breakout Boot |
Shrink Ratio | < 2.5:1 |
Technology | Heat Shrink |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a CJ5843N001?
Additional datasheets, footprints and schematics for CJ5843N001 are listed on our Part Details page. You can also find images and similar parts to CJ5843N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ5843N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ5843N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ5843N001 fall under?
The CJ5843N001 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to CJ5843N001 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ5843N001 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ5843N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ5843N001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for CJ5843N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ5843N001 often in real-time on the comparison pages.
What if I can't find stock of CJ5843N001?
You can fill out our help required form which you can use to request a quote for CJ5843N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.