Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1899833-4,
SST-48-17/97 |
Flexibility | Semi-Rigid |
---|---|
Material | Polyolefin, Irradiated Modified Polyolefin |
Fluid Type | Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Turbine Fuel |
Shrink Ratio | 3:1 |
Color | Black |
Expanded Inside Diameter (Min) | 1.7in, 43.18mm |
Cut Length | 48in, 1219.2mm |
Recovered Wall Thickness (Nominal) | 3.56mm, .14in |
Recovered Inside Diameter (Max) | 12.7mm, .499in |
Product Source | US, UK |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Resistant To | Abrasion, Fluids, Moisture |
Shrink Temperature (Min) | 90°C |
Fluid Resistance | Moisture/Spray Protection |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 110°C |
Flammability | Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Piece | Avnet America |
SST-48-17/97 | TE Connectivity CJ2132-000 | RS Americas |
Heat Shrink Tubing & Sleeves SST-48-17/97 | Sager |
Where can I find additional details, specifications and documents for a CJ2132-000?
Additional datasheets, footprints and schematics for CJ2132-000 are listed on our Part Details page. You can also find images and similar parts to CJ2132-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ2132-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ2132-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ2132-000 fall under?
The CJ2132-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CJ2132-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ2132-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ2132-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ2132-000 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for CJ2132-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ2132-000 often in real-time on the comparison pages.
What if I can't find stock of CJ2132-000?
You can fill out our help required form which you can use to request a quote for CJ2132-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.