Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CJ1974-000 |
Wire Color | Black, White |
---|---|
Jacket Color | White |
Conductor Material | Silver-Coated Copper |
Shield Material | Silver-Coated Copper |
Number of Strands | 19 |
Number of Conductors | 2 |
Strand Size | 34AWG |
Overall Outside Diameter | .096in, 2.44mm |
Wire Size | 22AWG |
Wire Diameter | 1.02mm, .04in |
Voltage Rating | 600V |
Product Type | Cable |
Shielded | Yes |
Cable Style | Flat Braided Shielded & Jacketed |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 200°C |
Multi-Conductor Cables 55/2322-22-0/9-9CS2744 | Sager |
Where can I find additional details, specifications and documents for a CJ1974-000?
Additional datasheets, footprints and schematics for CJ1974-000 are listed on our Part Details page. You can also find images and similar parts to CJ1974-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ1974-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ1974-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ1974-000 fall under?
The CJ1974-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to CJ1974-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ1974-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ1974-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ1974-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for CJ1974-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ1974-000 often in real-time on the comparison pages.
What if I can't find stock of CJ1974-000?
You can fill out our help required form which you can use to request a quote for CJ1974-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.