Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MXSU-12E/1XU-3SB |
No distributors results available
Outer Insulation | Tube |
---|---|
Number of Cores | 3, 1 |
Cross-Section Range | 240 – 300mm², 240 – 400mm² |
Insulation Diameter | 25 – 34.6mm, 24.7 – 28.6mm |
Sheath Outside Diameter | 33 – 47mm, 58 – 72mm |
Conductor Diameter | 17.8 – 24.6mm |
Voltage Class | ≤ 12kV |
Armoring | Wire Steel |
Standards | HD CENELEC 629.2 |
Application Type | Transition |
Installation Instruction | German |
Product Availability | EMEA |
Product Type | Medium Voltage Transition Joint |
Mechanical Connectors Included | Yes |
Insulation | Plastic (XLPE), Paper (PILC) |
Technology | Heat Shrink |
Cable Shield Style | Wire Copper |
Where can I find additional details, specifications and documents for a CJ1959-005?
Additional datasheets, footprints and schematics for CJ1959-005 are listed on our Part Details page. You can also find images and similar parts to CJ1959-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ1959-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ1959-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ1959-005 fall under?
The CJ1959-005 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CJ1959-005 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ1959-005 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ1959-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ1959-005 have stock available?
There is no stock from authorised distributors for CJ1959-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ1959-005 often in real-time on the comparison pages.
What if I can't find stock of CJ1959-005?
You can fill out our help required form which you can use to request a quote for CJ1959-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.