Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CJ1465-000 |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.89
|
No stock
|
Buy Now |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Radiation Crosslinked Modified ETFE |
Wire Size | 22AWG |
Voltage Rating | 600V |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 150°C |
55Ac8113-22-9/96-9-9Cs2275 |Raychem Te Connectivity CJ1465-000 | Newark Electronics |
Where can I find additional details, specifications and documents for a CJ1465-000?
Additional datasheets, footprints and schematics for CJ1465-000 are listed on our Part Details page. You can also find images and similar parts to CJ1465-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ1465-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ1465-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ1465-000 fall under?
The CJ1465-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CJ1465-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ1465-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ1465-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ1465-000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CJ1465-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ1465-000 often in real-time on the comparison pages.
What if I can't find stock of CJ1465-000?
You can fill out our help required form which you can use to request a quote for CJ1465-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.