Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899250-9,
CJ0905-000 |
TE Adapter Code | 40 |
---|---|
Adapter Plating Material | Unplated, Shotblast - Glass Bead |
Adapter Entry Size | 4 |
Material | Nickel Aluminum Bronze |
Cable Entry Diameter | .01 – .25in, .2 – 6.4mm |
Cable Diameter Range | 3.2 – 5.1mm, .125 – .2in |
Connector Detail Specification Number | D38999/42, D38999/47, D38999/20, D38999/40, D38999/46, D38999/26, D38999/24 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Connector Shell Size | 09, A |
Style | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 90 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 260°C, -85 – 500°F |
Salt Spray Resistance | 1000Hr |
Tinel-Lock Backshell with Ring for MIL-DTL-38999 Series III and IV Circular Connectors 9 Shell Size Right Angle Nickel Aluminum Bronze | Avnet America |
Circular MIL Spec Backshells TXR40BW90-0804AI2 | Sager |
Where can I find additional details, specifications and documents for a CJ0905-000?
Additional datasheets, footprints and schematics for CJ0905-000 are listed on our Part Details page. You can also find images and similar parts to CJ0905-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ0905-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ0905-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ0905-000 fall under?
The CJ0905-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CJ0905-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ0905-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ0905-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ0905-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CJ0905-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ0905-000 often in real-time on the comparison pages.
What if I can't find stock of CJ0905-000?
You can fill out our help required form which you can use to request a quote for CJ0905-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.