Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CJ0504-000 |
No distributors results available
Wire Color | White with Blue Stripe, White |
---|---|
Insulation Material | Flexible Fluoropolymer |
Conductor Stranding | High Strand Count Conductor |
Conductor Material | Silver-Plated Copper, Silver-Coated Copper |
Number of Strands | 154 |
Number of Conductors | 2 |
Overall Outside Diameter | 2.74mm, .108in |
Wire Size | 640.1CMA, 22AWG, .325mm² |
Strand Size | 44AWG |
Wire Diameter | .054in, 1.37mm |
Conductor Diameter | .029in |
Voltage Rating | 600V |
Wire Class | Airframe Wire, Normal Weight |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Style | Primary |
Product Type | Cable |
Wall Type | Single |
Cable Type | Spec 80 |
Where can I find additional details, specifications and documents for a CJ0504-000?
Additional datasheets, footprints and schematics for CJ0504-000 are listed on our Part Details page. You can also find images and similar parts to CJ0504-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ0504-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ0504-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ0504-000 fall under?
The CJ0504-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to CJ0504-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ0504-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ0504-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ0504-000 have stock available?
There is no stock from authorised distributors for CJ0504-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ0504-000 often in real-time on the comparison pages.
What if I can't find stock of CJ0504-000?
You can fill out our help required form which you can use to request a quote for CJ0504-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.