Status: | Unknown |
---|---|
Series: | Ci Series |
RoHS: | Unknown |
No distributors results available
No. of Phases | Single Phase Three Phase |
---|---|
Supply Voltage | 110VAC to 400VAC 120VDC to 350VDC |
Energy Meter Mounting | DIN Rail |
Product Range | Ci Series |
Meter Function | Energy |
No. of Digits / Alpha | 8 |
Panel Cutout Height | 92mm |
Panel Cutout Width | 92mm |
Supply Voltage Max | 289V |
Supply Voltage Min | 100V |
Supply Voltage Range | 100V to 289V |
Where can I find additional details, specifications and documents for a CI1-01?
Additional datasheets, footprints and schematics for CI1-01 are listed on our Part Details page. You can also find images and similar parts to CI1-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CI1-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CI1-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CI1-01 fall under?
The CI1-01 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to CI1-01 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CI1-01 you can contact the distributor directly for product support, shipping queries etc.
Is the CI1-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CI1-01 have stock available?
There is no stock from authorised distributors for CI1-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CI1-01 often in real-time on the comparison pages.
What if I can't find stock of CI1-01?
You can fill out our help required form which you can use to request a quote for CI1-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.