Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CH8553-000,
4-1899690-6 |
Feedthrough Plating Material | Electroless Nickel |
---|---|
Feedthrough Type | 1-Sided |
Feedthrough Material | Stainless Steel |
Material Code | 315 |
Color | Bright Silver |
Modification | None |
Recovered Inside Diameter (Max) | .334in, 8.5mm |
Cable Diameter Range | 10 – 21mm, .394 – .827in |
Expanded Inside Diameter (Min) | .65in, 16.5mm |
Feedthrough Inside Diameter (Max) | 19.2mm, .76in |
Thread Length | 24mm, .945in |
Screw & Hole Thread Size | M24 x 1.5 |
Mounting Style | Bulkhead |
Adhesive Type | Epoxy |
Angle | Straight |
Shielded | No |
Product Type | Heat Shrink Cable Feedthrough |
Flammability | Low Fire Hazard |
Cable Accessories Heat Shrinkable Cable Feedthrough Low Fire Hazard/Stainless Steel Silver | Avnet America |
Heat Shrink Cable Boots & End Caps TCFS-24-62C-315-12AE | Sager |
Where can I find additional details, specifications and documents for a CH8553-000?
Additional datasheets, footprints and schematics for CH8553-000 are listed on our Part Details page. You can also find images and similar parts to CH8553-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH8553-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH8553-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH8553-000 fall under?
The CH8553-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to CH8553-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH8553-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CH8553-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH8553-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CH8553-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH8553-000 often in real-time on the comparison pages.
What if I can't find stock of CH8553-000?
You can fill out our help required form which you can use to request a quote for CH8553-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.