CH7226-011 Power Cable Accessories by TE Connectivity

MXSE-5131

Status: Active
Series: -
RoHS: Unknown
Aliases: MXSE- 5131
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Outer Insulation Tube
Number of Cores 1
Cross-Section Range 95 – 240mm²
Sheath Outside Diameter 30 – 43mm
Conductor Diameter 9.3 – 19.2mm
Insulation Diameter 21.9 – 33.6mm
Voltage Class ≤ 24kV
Standards HD CENELEC 629.1 S2, IEC 60502-4
Application Type Live End Seal
Installation Instruction English
Product Availability ASIA, EMEA, China, AMERICAS, ANZPAC
Mechanical Connectors Included Yes
Cable Shield Style Wire
Product Type Medium Voltage Live End Seal
Insulation Plastic (XLPE)
Technology Heat Shrink


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CH7226-011?

Additional datasheets, footprints and schematics for CH7226-011 are listed on our Part Details page. You can also find images and similar parts to CH7226-011 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CH7226-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH7226-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CH7226-011 fall under?

The CH7226-011 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to CH7226-011 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CH7226-011 you can contact the distributor directly for product support, shipping queries etc.

Is the CH7226-011 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CH7226-011 have stock available?

There is no stock from authorised distributors for CH7226-011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CH7226-011 often in real-time on the comparison pages.

What if I can't find stock of CH7226-011?

You can fill out our help required form which you can use to request a quote for CH7226-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay