CH7225-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CH7225-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CH7225-005
Series Information for CH7225-005 - TE Connectivity
  • Status: Active
  • Aliases: MXSE---3131
  • Product Code: K350
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSE-3131

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Sheath Outside Diameter:
25 – 40mm
Insulation Diameter:
17.6 – 29.4mm
Cross-Section Range:
95 – 240mm²
Conductor Diameter:
9.3 – 19.2mm
Voltage Class:
≤ 17.5kV
Standards:
IEC 60502-4, HD CENELEC 629.1 S2
Application Type:
Live End Seal
Installation Instruction:
German
Product Availability:
EMEA
Mechanical Connectors Included:
Yes
Insulation:
Plastic (XLPE)
Product Type:
Medium Voltage Live End Seal
Technology:
Heat Shrink
Cable Shield Style:
Wire

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability