Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RAYGEL-PLUS-2 |
Partition Orientation | Horizontal/Vertical |
---|---|
Color | Black |
Number of Main Wires (Max) | 5 |
Number of Branch Wires (Max) | 5 |
Branch Cable Diameter (Max) | 21mm |
Branch Cable Diameter (Min) | 9mm |
Cable Cross-Section (Max) (Main) | 6mm² |
Cable Diameter (Max) (Main) | 22mm |
Branch Cable Cross-Section (Min) | 1.5mm² |
Branch Cable Cross-Section (Max) | 6mm² |
Cable Cross-Section (Min) (Main) | 1.5mm² |
Cable Diameter (Min) (Main) | 8mm |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | EN 50393 |
UL Rating | No |
Halogen Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | Yes |
Silicone-Free | No |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Solvent-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Other Colors Available | No |
Product Use | Outdoor, Overhead & Direct Buried |
Minimum Packaging Unit | 1 |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Product Availability | China, ANZPAC, AMERICAS, ASIA, EMEA |
Minimum Order Quantity | 1 |
Product Type | LV Gel Joint |
Mechanical Connectors Included | Yes |
Technology | Cold Applied, Cold Shrink |
Filler | PowerGel |
Case Seal | Gel |
Closing Method | Snap |
Strain Relief | Yes |
Connector Type | Connector Block |
Tap Geometry | Parallel |
Cable Seal | Gel |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
· O label | Conrad |
RayGel Plus 2 cable joint | RS |
Cable Joint, Black, 22Mm Rohs Compliant: Yes |Raychem Te Connectivity CH6881-000 | Newark Electronics |
CABLE JOINT, BLACK, 22MM | element14 |
Where can I find additional details, specifications and documents for a CH6881-000?
Additional datasheets, footprints and schematics for CH6881-000 are listed on our Part Details page. You can also find images and similar parts to CH6881-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH6881-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH6881-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH6881-000 fall under?
The CH6881-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CH6881-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH6881-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CH6881-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH6881-000 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, element14 and Boersig have stock available or on a lead time for CH6881-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH6881-000 often in real-time on the comparison pages.
What if I can't find stock of CH6881-000?
You can fill out our help required form which you can use to request a quote for CH6881-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.