Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RAYGEL-PLUS-1 |
Partition Orientation | Horizontal/Vertical |
---|---|
Color | Black |
Number of Main Wires (Max) | 5 |
Number of Branch Wires (Max) | 5 |
Cable Cross-Section (Min) (Main) | 1.5mm² |
Branch Cable Cross-Section (Max) | 1.5mm² |
Cable Diameter (Min) (Main) | 8mm |
Cable Diameter (Max) (Main) | 18mm |
Cable Cross-Section (Max) (Main) | 2.5mm² |
Branch Cable Diameter (Min) | 9mm |
Branch Cable Cross-Section (Min) | 1.5mm² |
Branch Cable Diameter (Max) | 16mm |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | EN 50393 |
UL Rating | No |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Halogen Free | Yes |
Low Smoke Emission | No |
Silicone-Free | No |
UV-Stabilized | Yes |
Solvent-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Product Use | Outdoor, Overhead & Direct Buried |
Other Colors Available | No |
Packaging Method | Cardbox |
Minimum Packaging Unit | 1 |
Packaging Quantity | 1 |
Product Availability | AMERICAS, ASIA, ANZPAC, China, EMEA |
Minimum Order Quantity | 1 |
Technology | Cold Applied, Cold Shrink |
Filler | PowerGel |
Case Seal | Gel |
Product Type | LV Gel Joint |
Closing Method | Snap |
Tap Geometry | Parallel |
Strain Relief | Yes |
Cable Seal | Gel |
Mechanical Connectors Included | No |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
O label | Conrad |
Raygel-Plus-1 |Raychem Te Connectivity CH6880-000 | Newark Electronics |
LV Gel Joint 1KV 139mm Length Black | Avnet America |
Where can I find additional details, specifications and documents for a CH6880-000?
Additional datasheets, footprints and schematics for CH6880-000 are listed on our Part Details page. You can also find images and similar parts to CH6880-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH6880-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH6880-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH6880-000 fall under?
The CH6880-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CH6880-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH6880-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CH6880-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH6880-000 have stock available?
Authorised distributors including Conrad, Newark Electronics, Boersig and Avnet America have stock available or on a lead time for CH6880-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH6880-000 often in real-time on the comparison pages.
What if I can't find stock of CH6880-000?
You can fill out our help required form which you can use to request a quote for CH6880-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.