CH5785-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for CH5785-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CH5785-000
Series Information for CH5785-000 - TE Connectivity
  • Status: Active
  • Aliases: WCSM-48/12-1000-23/S(C150
  • Product Code: X275
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

WCSM-48/12-1000-23/S(C150

Specifications

Flexibility:
Semi-Rigid
Color:
Black
Recovered Wall Thickness (Max):
4.5mm
Expanded Inside Diameter (Min):
48mm
Application Diameter (Min):
13mm
Wall Thickness:
Thick
Application Diameter (Max):
44mm
Cut Length:
1000mm
Recovered Inside Diameter (Max):
12mm
CSA Certified:
Yes
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
UL Rating:
Yes
UV-Stabilized:
Yes
Emission Free:
No
Mechanical Resistance:
Abrasion Resistant, Against Mechanical Impact or Damage
Low Smoke Emission:
Yes
Thermal Resistance:
Applicable for Low Temperatures
Free of Lead, Cadmium, Heavy Metals:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Marine-Offshore-Shipbuilding Certified:
Yes
Product Use:
Insulate, protect & seal power cable joints
Other Colors Available:
No
Product Availability:
ANZPAC, EMEA, ASIA, AMERICAS, China
Shrink Ratio:
< 3:1
Wall Style (Excluding Adhesive):
Single
Technology:
Heat Shrink
Coating Style:
Inline
Component Design:
Heat Shrink
Adhesive Coating:
Yes
Material System:
Crosslinked Polyolefin
Product Type:
Heat Shrink Tubing
Flammability:
Non-Flame-Retardant
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Chemical Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability