Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CH4723-000,
3-1899647-7 |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3 |
---|---|
Material | Low Fire Hazard Material |
Cable Diameter Range | .236 – .354in, 6 – 9mm |
Comment | Molded part has hot-melt adhesive preinstalled. |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Adapter Angle | Straight |
Connector System | Cable-to-Cable |
TE Connectivity Connector Adapters with Heat Shrinkable Screened Molded Parts | Distrelec |
Ktkk-1951C |Raychem Te Connectivity CH4723-000 | Newark Electronics |
Where can I find additional details, specifications and documents for a CH4723-000?
Additional datasheets, footprints and schematics for CH4723-000 are listed on our Part Details page. You can also find images and similar parts to CH4723-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH4723-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH4723-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH4723-000 fall under?
The CH4723-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CH4723-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH4723-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CH4723-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH4723-000 have stock available?
Authorised distributors including Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for CH4723-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH4723-000 often in real-time on the comparison pages.
What if I can't find stock of CH4723-000?
You can fill out our help required form which you can use to request a quote for CH4723-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.