Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899619-1,
CH3712-000 |
Substrate Length Max | 40mm |
---|---|
Voltage | 220V |
Substrate Outside Diameter Max | 20mm |
Application | In-Line Splice, Stub Splice |
Process Flow | On-Board |
Region | Worldwide |
Cv-Obhat Base Unit |Raychem Te Connectivity CH3712-000 | Newark Electronics |
CV-OBHAT-GEN-CTL-BASE-SYS | Avnet America |
Bench Top Tools CV-OBHAT BASE UNIT | Sager |
Where can I find additional details, specifications and documents for a CH3712-000?
Additional datasheets, footprints and schematics for CH3712-000 are listed on our Part Details page. You can also find images and similar parts to CH3712-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH3712-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH3712-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH3712-000 fall under?
The CH3712-000 is listed under Application Tooling > Heat Shrink Equipment.
Can I view similar or alternative parts?
You can view similar parts to CH3712-000 when available in the Heat Shrink Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH3712-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CH3712-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH3712-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CH3712-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH3712-000 often in real-time on the comparison pages.
What if I can't find stock of CH3712-000?
You can fill out our help required form which you can use to request a quote for CH3712-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.