Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CH3522-000,
1899613-9 |
Material | Modified Fluoro-Elastomer |
---|---|
Adhesive Pre-Coat | No |
Material Code | 12 |
Material Systems Code | 200 |
Lipped | Yes |
Cable Diameter Range | 22.4 – 36mm, .88 – 1.42in |
Inside Diameter as Supplied | 1.42in, 36mm |
Zugelassene Standards | SAE AS81765/4 |
Approved Standards | SAE AS81765/4 |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Long-Term Immersion at High Temperature |
Adhesive Options | S1255-04 Separate Adhesive |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Cable Accessories Boot Fluoroelastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222K152-12-G43-0 | Sager |
Where can I find additional details, specifications and documents for a CH3522-000?
Additional datasheets, footprints and schematics for CH3522-000 are listed on our Part Details page. You can also find images and similar parts to CH3522-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH3522-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH3522-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH3522-000 fall under?
The CH3522-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CH3522-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH3522-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CH3522-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH3522-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CH3522-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH3522-000 often in real-time on the comparison pages.
What if I can't find stock of CH3522-000?
You can fill out our help required form which you can use to request a quote for CH3522-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.