Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899590-3,
CH27526001 |
Fluid Type | Battery Acid, Brake Fluid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil |
---|---|
Color | Black |
Material | Polyethylene/Polyester |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Cut Length | 5.512in, 140mm |
Recovered Inside Diameter (Max) | 25mm, .984in |
Expanded Inside Diameter (Min) | 50mm, 1.969in |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Fiber & Fabric |
Product Family | HFT5000 |
Resistant To | Mechanical Damage, Vibration, Abrasion, Flexing, Cut-Through |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Fluid Resistance | None |
Shrink Temperature (Min) | 80°C |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CH27526001?
Additional datasheets, footprints and schematics for CH27526001 are listed on our Part Details page. You can also find images and similar parts to CH27526001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH27526001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH27526001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH27526001 fall under?
The CH27526001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH27526001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH27526001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH27526001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH27526001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CH27526001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH27526001 often in real-time on the comparison pages.
What if I can't find stock of CH27526001?
You can fill out our help required form which you can use to request a quote for CH27526001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.