CH20766001 Heat Shrink Tubing by TE Connectivity

HFT5000-30/15-0-470MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1899565-0,
CH20766001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.13

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.25
-
Buy Now
Logo for Sager
Sager
from US$1.13
-
Buy Now

Specifications

Fluid Type Battery Acid, Brake Fluid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil
Color Black
Material Polyethylene/Polyester
Shrink Ratio 2:1
Flexibility Very Flexible
Recovered Inside Diameter (Max) 15mm, .591in
Expanded Inside Diameter (Min) 30mm, 1.181in
Cut Length 470mm, 18.504in
Product Source Czech Republic
Packaging Method Piece
Applicable Region Global
Wall Type Fiber & Fabric
Product Family HFT5000
Resistant To Flexing, Cut-Through, Abrasion, Mechanical Damage, Vibration
Recovery Temperature 110°C
Flammability Non-Flame-Retardant
Shrink Temperature (Min) 80°C
Operating Temperature Range -40 – 125°C
Fluid Resistance None

Alternative Descriptions

Heat Shrink Tubing & Sleeves | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CH20766001?

Additional datasheets, footprints and schematics for CH20766001 are listed on our Part Details page. You can also find images and similar parts to CH20766001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CH20766001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH20766001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CH20766001 fall under?

The CH20766001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CH20766001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CH20766001 you can contact the distributor directly for product support, shipping queries etc.

Is the CH20766001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CH20766001 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CH20766001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CH20766001 often in real-time on the comparison pages.

What if I can't find stock of CH20766001?

You can fill out our help required form which you can use to request a quote for CH20766001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay