Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1899551-2,
CH17344001 |
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 3:1 |
Color | Black |
Fluid Type | Hydraulic Fluid, Water, Gasoline, Lubricating Oil |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | .236in, 6mm |
Recovered Wall Thickness (Nominal) | .033in, .85mm |
Recovered Wall Thickness (Tolerance) | .12mm, .005in |
Expanded Inside Diameter (Min) | 18mm, .709in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Flat Spool |
Applicable Region | Global |
Product Family | RNF-3000 |
Wall Type | Single |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Recovery Temperature | 120°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing & Sleeves HS-TBG 18/6MM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a CH17344001?
Additional datasheets, footprints and schematics for CH17344001 are listed on our Part Details page. You can also find images and similar parts to CH17344001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH17344001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH17344001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH17344001 fall under?
The CH17344001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH17344001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH17344001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH17344001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH17344001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CH17344001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH17344001 often in real-time on the comparison pages.
What if I can't find stock of CH17344001?
You can fill out our help required form which you can use to request a quote for CH17344001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.