Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1899548-0,
CH16786001 |
No distributors results available
Fluid Type | Hydraulic Fluid, Gasoline, Lubricating Oil, Water |
---|---|
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Red |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Recovered Inside Diameter (Max) | .252in, 6.4mm |
Cut Length | 1.378in, 35mm |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Abrasion, Fluids, Strain, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 95°C |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a CH16786001?
Additional datasheets, footprints and schematics for CH16786001 are listed on our Part Details page. You can also find images and similar parts to CH16786001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH16786001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH16786001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH16786001 fall under?
The CH16786001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH16786001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH16786001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH16786001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH16786001 have stock available?
There is no stock from authorised distributors for CH16786001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH16786001 often in real-time on the comparison pages.
What if I can't find stock of CH16786001?
You can fill out our help required form which you can use to request a quote for CH16786001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.