Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1899536-3,
CH14426001 |
Fluid Type | Battery Acid, Brake Fluid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil |
---|---|
Color | Black |
Material | Polyethylene/Polyester |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Cut Length | 205mm, 7.071in |
Recovered Inside Diameter (Max) | 1.378in, 35mm |
Expanded Inside Diameter (Min) | 2.756in, 70mm |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | HFT5000 |
Wall Type | Fiber & Fabric |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | None |
Resistant To | Flexing, Cut-Through, Abrasion, Vibration, Mechanical Damage |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CH14426001?
Additional datasheets, footprints and schematics for CH14426001 are listed on our Part Details page. You can also find images and similar parts to CH14426001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH14426001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH14426001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH14426001 fall under?
The CH14426001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH14426001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH14426001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH14426001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH14426001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CH14426001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH14426001 often in real-time on the comparison pages.
What if I can't find stock of CH14426001?
You can fill out our help required form which you can use to request a quote for CH14426001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.