Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1899531-2,
CH13044001 |
No distributors results available
View Full Pricing & Stock ComparisonFluid Type | Hydraulic Fluid, Battery Acid, Gasoline, Diesel Fuel, Lubricating Oil, Antifreeze, Water |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Expanded Inside Diameter (Min) | 19mm, .748in |
Recovered Wall Thickness (Nominal) | .8mm, .0314in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | LSTT |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 65°C |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a CH13044001?
Additional datasheets, footprints and schematics for CH13044001 are listed on our Part Details page. You can also find images and similar parts to CH13044001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH13044001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH13044001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH13044001 fall under?
The CH13044001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH13044001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH13044001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH13044001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH13044001 have stock available?
There is no stock from authorised distributors for CH13044001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH13044001 often in real-time on the comparison pages.
What if I can't find stock of CH13044001?
You can fill out our help required form which you can use to request a quote for CH13044001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.