Status: | Unknown |
---|---|
Series: | CH Series |
RoHS: | Unknown |
Resistance | 250ohm |
---|---|
Product Range | CH Series |
Resistor Case Style | 0402 [1005 Metric] |
Power Rating | 50mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Frequency Max | 50GHz |
Resistor Mounting | Surface Mount Device |
MSL | - |
External Depth | 0.6mm |
External Length / Height | 0.5mm |
External Width | 1mm |
Frequency Range | 50GHz |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Element Material | Thin Film |
Voltage Rating | 37V |
Resistors, 0402, 250R | Newark Electronics |
RESISTORS, 0402, 250R | element14 |
Where can I find additional details, specifications and documents for a CH0402-250RGFW?
Additional datasheets, footprints and schematics for CH0402-250RGFW are listed on our Part Details page. You can also find images and similar parts to CH0402-250RGFW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH0402-250RGFW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH0402-250RGFW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH0402-250RGFW fall under?
The CH0402-250RGFW is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CH0402-250RGFW when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH0402-250RGFW you can contact the distributor directly for product support, shipping queries etc.
Is the CH0402-250RGFW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH0402-250RGFW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CH0402-250RGFW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH0402-250RGFW often in real-time on the comparison pages.
What if I can't find stock of CH0402-250RGFW?
You can fill out our help required form which you can use to request a quote for CH0402-250RGFW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.