Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1899487-8,
CH03486001 |
No distributors results available
Fluid Type | Water, Typical Automotive Fluids |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | 1.4mm, .0551in |
Cut Length | 1.063in, 27mm |
Recovered Inside Diameter (Max) | .065in, 1.65mm |
Expanded Inside Diameter (Min) | .295in, 7.5mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | QSZH |
Shrink Temperature (Min) | 110°C |
Resistant To | Abrasion, Fluids |
Fluid Resistance | Moisture/Spray Protection |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 135°C |
Where can I find additional details, specifications and documents for a CH03486001?
Additional datasheets, footprints and schematics for CH03486001 are listed on our Part Details page. You can also find images and similar parts to CH03486001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH03486001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH03486001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH03486001 fall under?
The CH03486001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH03486001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH03486001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH03486001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH03486001 have stock available?
There is no stock from authorised distributors for CH03486001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH03486001 often in real-time on the comparison pages.
What if I can't find stock of CH03486001?
You can fill out our help required form which you can use to request a quote for CH03486001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.