Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1899487-1,
CH03426001 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 4:1 |
---|---|
Fluid Type | Typical Automotive Fluids, Water |
Color | Black |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 5.75mm, .226in |
Recovered Wall Thickness (Tolerance) | .0452in, 1.15mm |
Cut Length | 27mm, 1.063in |
Recovered Inside Diameter (Max) | .049in, 1.25mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | QSZH |
Wall Type | Dual |
Operating Temperature Range | -40 – 125°C |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Resistant To | Fluids, Abrasion |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing & Sleeves QSZH-125-NR1-27MM | Sager |
Where can I find additional details, specifications and documents for a CH03426001?
Additional datasheets, footprints and schematics for CH03426001 are listed on our Part Details page. You can also find images and similar parts to CH03426001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH03426001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH03426001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH03426001 fall under?
The CH03426001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH03426001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH03426001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH03426001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH03426001 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CH03426001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH03426001 often in real-time on the comparison pages.
What if I can't find stock of CH03426001?
You can fill out our help required form which you can use to request a quote for CH03426001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.