Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1899366-5,
CH02094001 |
Material | Crosslinked Silicone Elastomer |
---|---|
Shrink Ratio | 1.45:1 |
Color | Gray |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | 20mm, .787in |
Expanded Inside Diameter (Min) | 1.141in, 29mm |
Size Range | .787 – 1.141in, 20 – 29mm |
Recovered Wall Thickness (Nominal) | .079in, 2mm |
Low Outgassing | No |
Packaging Method | Box |
Applicable Region | Worldwide |
Wall Type | Single |
Operating Temperature Range | -75 – 200°C |
Flammability | Highly Flame-Resistant |
Shrink Temperature (Min) | 135°C |
Resistant To | High & Low Temperatures |
Recovery Temperature | 175°C |
Fluid Resistance | None |
Cable Accessories Heat Shrinkable Tubing Silicone Rubber Gray Spool | Avnet America |
Heat Shrink Tubing & Sleeves SRFR-29/20-8-SP | Sager |
Where can I find additional details, specifications and documents for a CH02094001?
Additional datasheets, footprints and schematics for CH02094001 are listed on our Part Details page. You can also find images and similar parts to CH02094001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH02094001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH02094001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH02094001 fall under?
The CH02094001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH02094001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH02094001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH02094001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH02094001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CH02094001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH02094001 often in real-time on the comparison pages.
What if I can't find stock of CH02094001?
You can fill out our help required form which you can use to request a quote for CH02094001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.