Status: | Unknown |
---|---|
Series: | CH, CHA |
RoHS: | Compliant |
Prices starting from US$2.66
Operating frequency 70 GHz |
AEC-Q200 qualified (CHA02016 flip chip only) |
Thin film microwave resistors |
Application Notes |
---|
アプリケーションノート |
Application Note |
Datasheet |
---|
CH, CHA |
General Information |
---|
CHKIT |
Support Tools |
---|
Why It Matters |
Did You Know - CH Series |
Infographic - CH |
Capabilities and Custom Options |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Chip Resistor thin film 50R 02016 | RS |
Resistor, 50 Ohm, 30Mw, 0.02, 50Ghz, 2016 | Newark Electronics |
RESISTORS, 02016, 50R | element14 |
Res Thin Film 02016 50 Ohm 2% 3/100W ┬▒100ppm/┬░C | Future Electronics |
Res Thin Film 02016 50 Ohm 2% 3/100W ±100ppm/°C Molded SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a CH02016-50RGFT?
Additional datasheets, footprints and schematics for CH02016-50RGFT are listed on our Part Details page. You can also find images and similar parts to CH02016-50RGFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH02016-50RGFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH02016-50RGFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH02016-50RGFT fall under?
The CH02016-50RGFT is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CH02016-50RGFT when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH02016-50RGFT you can contact the distributor directly for product support, shipping queries etc.
Is the CH02016-50RGFT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CH02016-50RGFT have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CH02016-50RGFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH02016-50RGFT often in real-time on the comparison pages.
What if I can't find stock of CH02016-50RGFT?
You can fill out our help required form which you can use to request a quote for CH02016-50RGFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.