Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1899351-6,
CH01536002 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Color | Red |
Fluid Type | Typical Automotive Fluids, Water |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Recovered Inside Diameter (Max) | 2.4mm |
Expanded Inside Diameter (Min) | 11mm |
Cut Length | 35mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Asia, EMEA |
Product Family | RBK-RTP |
Wall Type | Dual |
Resistant To | Fluids, Abrasion |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection |
Operating Temperature Range | -40 – 125°C |
Shrink Temperature (Min) | 135°C |
Where can I find additional details, specifications and documents for a CH01536002?
Additional datasheets, footprints and schematics for CH01536002 are listed on our Part Details page. You can also find images and similar parts to CH01536002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH01536002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH01536002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH01536002 fall under?
The CH01536002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH01536002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH01536002 you can contact the distributor directly for product support, shipping queries etc.
Is the CH01536002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH01536002 have stock available?
There is no stock from authorised distributors for CH01536002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH01536002 often in real-time on the comparison pages.
What if I can't find stock of CH01536002?
You can fill out our help required form which you can use to request a quote for CH01536002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.