CH00406001 Heat Shrink Tubing by TE Connectivity

CGPT-2.4/1.2-X-6MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1899217-6,
CH00406001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Flexibility Flexible
Fluid Type Gasoline, Hydraulic Fluid, Lubricating Oil
Shrink Ratio 2:1
Color Clear
Material Irradiated Modified Polyolefin
Cut Length 6mm, .236in
Recovered Wall Thickness (Nominal) .5mm, .02in
Recovered Inside Diameter (Max) .047in, 1.2mm
Expanded Inside Diameter (Min) .094in, 2.4mm
Recovered Wall Thickness (Tolerance) .12mm, .005in
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Piece
Applicable Region Asia, EMEA
Product Family CGPT
Wall Type Single
Recovery Temperature 120°C
Shrink Temperature (Min) 80°C
Resistant To Strain, Fluids, Mechanical Damage
Fluid Resistance Splash Protection
Operating Temperature Range -40 – 135°C
Flammability Non-Flame-Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CH00406001?

Additional datasheets, footprints and schematics for CH00406001 are listed on our Part Details page. You can also find images and similar parts to CH00406001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CH00406001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH00406001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CH00406001 fall under?

The CH00406001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CH00406001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CH00406001 you can contact the distributor directly for product support, shipping queries etc.

Is the CH00406001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CH00406001 have stock available?

There is no stock from authorised distributors for CH00406001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CH00406001 often in real-time on the comparison pages.

What if I can't find stock of CH00406001?

You can fill out our help required form which you can use to request a quote for CH00406001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay