Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Sizes Accepted | Coin Cell - 24mm |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coin Cell Battery Holder |
Battery Terminals | PCB Pins |
Colour | Black |
Where can I find additional details, specifications and documents for a CH002-2425LF?
Additional datasheets, footprints and schematics for CH002-2425LF are listed on our Part Details page. You can also find images and similar parts to CH002-2425LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH002-2425LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH002-2425LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH002-2425LF fall under?
The CH002-2425LF is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to CH002-2425LF when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH002-2425LF you can contact the distributor directly for product support, shipping queries etc.
Is the CH002-2425LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH002-2425LF have stock available?
There is no stock from authorised distributors for CH002-2425LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH002-2425LF often in real-time on the comparison pages.
What if I can't find stock of CH002-2425LF?
You can fill out our help required form which you can use to request a quote for CH002-2425LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.