CGSSL1R022J Resistors by TE Connectivity

CURRENT SENSE RES 0R022 5% 1 W 2615

Status: Unknown
Series: SL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.41

Distributor Stock
Logo for Farnell
Farnell
from US$1.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.82
-
Buy Now
Logo for TE Store
TE Store
from US$10.51
-
Buy Now

Specifications

Resistance 0.022ohm
Product Range SL Series
Resistor Case Style 2615 [6638 Metric]
Power Rating 1W
Resistance Tolerance ± 5%
Resistor Element Material Metal Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Dielectric Strength 1000V/m
External Depth 3.5mm
External Length / Height 6.3mm
External Width 3.5mm
Full Power Rating Temperature 25°C
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Resistor Mounting Surface Mount Device
Temperature Coeff. + 100ppm/°C
Temperature Coeff. - 100ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating 148mV
Voltage Rating V DC 0.148V

Alternative Descriptions

Current Sense Resistor, 0.022 Ohm, 1W, 5% | Newark Electronics
CGS SL1 R022 5% TAPED Resistance Value: .022 Ω Element Type: Foil Resistor Type: Low Ohmic Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 0.022 Ω Foil Low Ohmic Resistor 5 % | Surface Mount Resistor | Part Number: CGSSL1R022J | Internal Number: 1624250-4 | TE Connectivity | TE Store
CURRENT SENSE RES, 0R022, 5%, 1 W, 2615 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CGSSL1R022J?

Additional datasheets, footprints and schematics for CGSSL1R022J are listed on our Part Details page. You can also find images and similar parts to CGSSL1R022J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CGSSL1R022J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGSSL1R022J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CGSSL1R022J fall under?

The CGSSL1R022J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CGSSL1R022J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CGSSL1R022J you can contact the distributor directly for product support, shipping queries etc.

Is the CGSSL1R022J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CGSSL1R022J have stock available?

Authorised distributors including Newark Electronics, TE Store and Farnell have stock available or on a lead time for CGSSL1R022J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CGSSL1R022J often in real-time on the comparison pages.

What if I can't find stock of CGSSL1R022J?

You can fill out our help required form which you can use to request a quote for CGSSL1R022J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay