Status: | Unknown |
---|---|
Series: | SL Series |
RoHS: | Unknown |
Resistance | 0.01ohm |
---|---|
Product Range | SL Series |
Resistor Case Style | 2615 [6638 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Dielectric Strength | 1000V/m |
External Depth | 3.5mm |
External Length / Height | 6.3mm |
External Width | 3.5mm |
Full Power Rating Temperature | 25°C |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating | 100mV |
Voltage Rating V DC | 0.1V |
Smd Current Sense Resistors, Sl Series, 0.01 Ohm, 1 W, - 5%, 100 Mv, 2615 [6638 Metric] Rohs Compliant: Yes |Cgs Te Connectivity CGSSL1R01J | Newark Electronics |
CURRENT SENSE RES, 0R01, 5%, 1 W, 2615 | element14 |
CGS SL1 R01 5% TAPED Resistance Value: .01 Ω Element Type: Foil Resistor Type: Low Ohmic Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 0.01 Ω Foil Low Ohmic Resistor 5 % | Surface Mount Resistor | Part Number: CGSSL1R01J | Internal Number: 1624250-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CGSSL1R01J?
Additional datasheets, footprints and schematics for CGSSL1R01J are listed on our Part Details page. You can also find images and similar parts to CGSSL1R01J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGSSL1R01J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGSSL1R01J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGSSL1R01J fall under?
The CGSSL1R01J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CGSSL1R01J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGSSL1R01J you can contact the distributor directly for product support, shipping queries etc.
Is the CGSSL1R01J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGSSL1R01J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for CGSSL1R01J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGSSL1R01J often in real-time on the comparison pages.
What if I can't find stock of CGSSL1R01J?
You can fill out our help required form which you can use to request a quote for CGSSL1R01J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.