Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 6 RaySpools of CGAT Black Heat Shrink 3 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | RaySpool CGAT Heat Shrink Tubing Dispensing Kit |
Body Material | PO (Polyolefin) |
Colour | Black |
Material | Polyolefin |
Shrink Ratio | 3 |
Shrink Tubing / Boot Colour | Black |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Rayspool Kit, Starter | Newark Electronics |
RAYSPOOL KIT, STARTER | element14 |
CGAT 3:1 Convenient Packaging and Dispensing System for Heat Shrinkable Tubing | Avnet America |
Where can I find additional details, specifications and documents for a CGAT-R-KIT-1?
Additional datasheets, footprints and schematics for CGAT-R-KIT-1 are listed on our Part Details page. You can also find images and similar parts to CGAT-R-KIT-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGAT-R-KIT-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGAT-R-KIT-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGAT-R-KIT-1 fall under?
The CGAT-R-KIT-1 is listed under Cable Wire & Cable Assemblies > Cable Management > Heat Shrink.
Can I view similar or alternative parts?
You can view similar parts to CGAT-R-KIT-1 when available in the Heat Shrink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGAT-R-KIT-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CGAT-R-KIT-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGAT-R-KIT-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CGAT-R-KIT-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGAT-R-KIT-1 often in real-time on the comparison pages.
What if I can't find stock of CGAT-R-KIT-1?
You can fill out our help required form which you can use to request a quote for CGAT-R-KIT-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.