Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.354" |
I.D. Supplied - Metric | 9mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 9.84ft |
Length - Metric | 3m |
I.D. Recovered Max - Imperial | 0.118" |
I.D. Recovered Max - Metric | 3mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 9mm |
Cable Diameter Min | 3mm |
Colour | Black |
Fully Shrunk Diameter | 3mm |
I.D. Max Recovered | 3mm |
I.D. Supplied | 9mm |
Internal Diameter | 9mm |
Length Imperial | 9.84ft |
Material | Polyolefin |
Reel Length (Imperial) | 9ft |
Reel Length (Metric) | 3m |
Shrink Temperature | 80°C |
Shrink Type | Heat |
Unshrunk Diameter | 9mm |
CGAT-R-9/3-0 | TTI Europe |
HEATSHRINK, 9MM, BLACK, 3M | element14 |
Heat Shrink Tubing, 9Mm Id, Po, Black, 9.84Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a CGAT-R-9/3-0?
Additional datasheets, footprints and schematics for CGAT-R-9/3-0 are listed on our Part Details page. You can also find images and similar parts to CGAT-R-9/3-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGAT-R-9/3-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGAT-R-9/3-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGAT-R-9/3-0 fall under?
The CGAT-R-9/3-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CGAT-R-9/3-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGAT-R-9/3-0 you can contact the distributor directly for product support, shipping queries etc.
Is the CGAT-R-9/3-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGAT-R-9/3-0 have stock available?
Authorised distributors including TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for CGAT-R-9/3-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGAT-R-9/3-0 often in real-time on the comparison pages.
What if I can't find stock of CGAT-R-9/3-0?
You can fill out our help required form which you can use to request a quote for CGAT-R-9/3-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.