Status: | Unknown |
---|---|
Series: | CFS-TO Series |
RoHS: | Unknown |
Product Range | CFS-TO Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Terminal, Female Disconnect 0.25In Crimp | Newark Electronics |
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP | element14 |
Where can I find additional details, specifications and documents for a CFS-TO-1425-HT?
Additional datasheets, footprints and schematics for CFS-TO-1425-HT are listed on our Part Details page. You can also find images and similar parts to CFS-TO-1425-HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFS-TO-1425-HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFS-TO-1425-HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFS-TO-1425-HT fall under?
The CFS-TO-1425-HT is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CFS-TO-1425-HT when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFS-TO-1425-HT you can contact the distributor directly for product support, shipping queries etc.
Is the CFS-TO-1425-HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFS-TO-1425-HT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CFS-TO-1425-HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFS-TO-1425-HT often in real-time on the comparison pages.
What if I can't find stock of CFS-TO-1425-HT?
You can fill out our help required form which you can use to request a quote for CFS-TO-1425-HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.