Status: | Unknown |
---|---|
Series: | CFS-TF Series |
RoHS: | Unknown |
Product Range | CFS-TF Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Terminal, Female Disconnect, 0.187In Red | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 0.187IN RED | element14 |
Where can I find additional details, specifications and documents for a CFS-TF-1818?
Additional datasheets, footprints and schematics for CFS-TF-1818 are listed on our Part Details page. You can also find images and similar parts to CFS-TF-1818 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFS-TF-1818 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFS-TF-1818 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFS-TF-1818 fall under?
The CFS-TF-1818 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CFS-TF-1818 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFS-TF-1818 you can contact the distributor directly for product support, shipping queries etc.
Is the CFS-TF-1818 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFS-TF-1818 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CFS-TF-1818.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFS-TF-1818 often in real-time on the comparison pages.
What if I can't find stock of CFS-TF-1818?
You can fill out our help required form which you can use to request a quote for CFS-TF-1818 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.