Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Resistance | 8.2ohm |
---|---|
Product Range | CFR Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 500 Mw, - 5%, 350 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR50J8R2 | Newark Electronics |
RES, 8R2, 5%, 500MW, AXIAL, CARBON FILM | element14 |
Special Order: CFR50 5% 8R2 Resistance Value: 8.2 Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 9 x 3 mm Through-Hole Resistor | 8.2 Ω Carbon Film General Purpose Resistor | Part Number: CFR50J8R2 | Internal Number: 7-1623933-6 | 9 x 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR50J8R2?
Additional datasheets, footprints and schematics for CFR50J8R2 are listed on our Part Details page. You can also find images and similar parts to CFR50J8R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR50J8R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR50J8R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR50J8R2 fall under?
The CFR50J8R2 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR50J8R2 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR50J8R2 you can contact the distributor directly for product support, shipping queries etc.
Is the CFR50J8R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR50J8R2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for CFR50J8R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR50J8R2 often in real-time on the comparison pages.
What if I can't find stock of CFR50J8R2?
You can fill out our help required form which you can use to request a quote for CFR50J8R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.