Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0074
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0074
|
No stock
|
Buy Now |
Resistance | 62kohm |
---|---|
Product Range | CFR Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a CFR50J62K?
Additional datasheets, footprints and schematics for CFR50J62K are listed on our Part Details page. You can also find images and similar parts to CFR50J62K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR50J62K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR50J62K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR50J62K fall under?
The CFR50J62K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR50J62K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR50J62K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR50J62K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR50J62K have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CFR50J62K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR50J62K often in real-time on the comparison pages.
What if I can't find stock of CFR50J62K?
You can fill out our help required form which you can use to request a quote for CFR50J62K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.