CFR50J4M7 Resistors by TE Connectivity

RES 4M7 5% 500MW AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0100

Distributor Stock
Logo for Farnell
Farnell
from US$0.0131
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0100
-
Buy Now
Logo for element14
element14
from US$0.0125
-
Buy Now

Specifications

Resistance 4.7Mohm
Product Range CFR Series
Power Rating 500mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Material Carbon Film
Temperature Coefficient -1500ppm/°C to 0ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

Cfr50 5% 4M7 |Neohm Te Connectivity CFR50J4M7 | Newark Electronics
RES, 4M7, 5%, 500MW, AXIAL, CARBON FILM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR50J4M7?

Additional datasheets, footprints and schematics for CFR50J4M7 are listed on our Part Details page. You can also find images and similar parts to CFR50J4M7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR50J4M7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR50J4M7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR50J4M7 fall under?

The CFR50J4M7 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR50J4M7 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR50J4M7 you can contact the distributor directly for product support, shipping queries etc.

Is the CFR50J4M7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR50J4M7 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CFR50J4M7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR50J4M7 often in real-time on the comparison pages.

What if I can't find stock of CFR50J4M7?

You can fill out our help required form which you can use to request a quote for CFR50J4M7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay