Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0085
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0212
|
810
in stock
|
Buy Now | |
Chip One Stop
from US$0.0085
|
5,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
2,790
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0186
|
2,790
in stock
|
Buy Now | |
Avnet America
from US$0.0179
|
-
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
element14
from US$0.0220
|
-
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.0155
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | CFR Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cfr50 5% 47R |Neohm Te Connectivity CFR50J47R | Newark Electronics |
Carbon Film Resistors-Through Hole CFR50 5% 47R | Rapid Electronics |
CFR50 carbon film resistor,47R 0.5W | RS |
Resistor, 47 Ohm, ± 5%, 500 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Resistor, Carbon Film, Res 47 Ohms, Pwr-Rtg 0.66 W, Tol 5%, Axial | TE Connectivity CFR50J47R | RS Americas |
TE Connectivity - AMP Carbon Film Resistor 47Ohm 0.5W | Distrelec |
Special Order: CFR50 5% 47R Resistance Value: 47 Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 9 x 3 mm Through-Hole Resistor | 47 Ω Carbon Film General Purpose Resistor | Part Number: CFR50J47R | Internal Number: 3-1623933-2 | Alias Number: CFR50J47RJIT | 9 x 3 mm | TE Connectivity | TE Store |
RES, 47R, 5%, 500MW, AXIAL, CARBON FILM | Farnell |
Where can I find additional details, specifications and documents for a CFR50J47R?
Additional datasheets, footprints and schematics for CFR50J47R are listed on our Part Details page. You can also find images and similar parts to CFR50J47R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR50J47R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR50J47R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR50J47R fall under?
The CFR50J47R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR50J47R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR50J47R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR50J47R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR50J47R have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, RS and Avnet America have stock available or on a lead time for CFR50J47R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR50J47R often in real-time on the comparison pages.
What if I can't find stock of CFR50J47R?
You can fill out our help required form which you can use to request a quote for CFR50J47R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.