Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0085
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0237
|
930
in stock
|
Buy Now | |
element14
from US$0.0162
|
14,939
in stock
|
Buy Now | |
Farnell
from US$0.0149
|
14,939
in stock
|
Buy Now | |
RS Americas
from US$0.0170
|
5,791
in stock
|
Buy Now | |
TE Store
from US$0.06
|
5,776
in stock
|
Buy Now | |
Chip One Stop
from US$0.0085
|
4,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
-
|
Buy Now |
Resistance | 470ohm |
---|---|
Product Range | CFR Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RES, 470R, 5%, 500MW, AXIAL, CARBON FILM | element14 |
Resistor, Carbon Film, Res 470 Ohms, Pwr-Rtg 0.66 W, Tol 5%, Axial | TE Connectivity CFR50J470R | RS Americas |
CFR50 5% 470R Resistance Value: 470 Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 9 x 3 mm Through-Hole Resistor | 470 Ω Thin Film General Purpose Resistor | Part Number: CFR50J470R | Internal Number: 3-1623933-0 | Alias Number: CFR50J470RJIT | 9 x 3 mm | TE Connectivity | TE Store |
CFR50 Carbon Film Resistor 470R 0.5W 5% | RS |
Resistor, Carbon Film, 470R, 5%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a CFR50J470R?
Additional datasheets, footprints and schematics for CFR50J470R are listed on our Part Details page. You can also find images and similar parts to CFR50J470R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR50J470R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR50J470R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR50J470R fall under?
The CFR50J470R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR50J470R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR50J470R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR50J470R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR50J470R have stock available?
Authorised distributors including element14, Farnell, RS Americas, TE Store and Chip One Stop have stock available or on a lead time for CFR50J470R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR50J470R often in real-time on the comparison pages.
What if I can't find stock of CFR50J470R?
You can fill out our help required form which you can use to request a quote for CFR50J470R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.