CFR50J3K9 Resistors by TE Connectivity

RES 3K9 5% 500MW AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0086

Distributor Stock
Logo for RS
RS
from US$0.0236
8,780
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0210
11,715
in stock
Buy Now
Logo for element14
element14
from US$0.0161
11,715
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0147
11,715
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0086
6,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0480
5,825
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.08
-
Buy Now

Specifications

Resistance 3.9kohm
Product Range CFR Series
Power Rating 500mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Material Carbon Film
Temperature Coefficient -450ppm/°C to 0ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Res, 3K9, 0.5W, 350V, Axial Rohs Compliant: Yes |Neohm Te Connectivity CFR50J3K9 | Newark Electronics
RES, 3K9, 0.5W, 350V, AXIAL | element14
CFR50 Carbon Film Resistor 3K9 0.5W 5% | RS
Resistor, Carbon Film, Res 3.9 Kilohms, Pwr-Rtg 0.66 W, Tol 5%, Axial | TE Connectivity CFR50J3K9 | RS Americas
Special Order: CFR50 5% 3K9 Resistance Value: 3.9K Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 9 x 3 mm Through-Hole Resistor | 3.9K Ω Carbon Film General Purpose Resistor | Part Number: CFR50J3K9 | Internal Number: 1-1623933-9 | 9 x 3 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR50J3K9?

Additional datasheets, footprints and schematics for CFR50J3K9 are listed on our Part Details page. You can also find images and similar parts to CFR50J3K9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR50J3K9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR50J3K9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR50J3K9 fall under?

The CFR50J3K9 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR50J3K9 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR50J3K9 you can contact the distributor directly for product support, shipping queries etc.

Is the CFR50J3K9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR50J3K9 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for CFR50J3K9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR50J3K9 often in real-time on the comparison pages.

What if I can't find stock of CFR50J3K9?

You can fill out our help required form which you can use to request a quote for CFR50J3K9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay