CFR50J1M8 Resistors by TE Connectivity

RES 1M8 5% 500MW AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0086

Distributor Stock
Logo for Farnell
Farnell
from US$0.0148
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0086
5,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 1.8Mohm
Product Range CFR Series
Power Rating 500mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Material Carbon Film
Temperature Coefficient -1500ppm/°C to 0ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Special Order: CFR50 5% 1M8 Resistance Value: 1.8M Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 9 x 3 mm Through-Hole Resistor | 1.8M Ω Carbon Film General Purpose Resistor | Part Number: CFR50J1M8 | Internal Number: 4-1623932-8 | Alias Number: CFR50J1M8JIT | 9 x 3 mm | TE Connectivity | TE Store
RES, 1M8, 5%, 500MW, AXIAL, CARBON FILM | Farnell
Through Hole Carbon Film Resistor, Cfr Series, 1.8 Mohm, 500 Mw, - 5%, 350 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR50J1M8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR50J1M8?

Additional datasheets, footprints and schematics for CFR50J1M8 are listed on our Part Details page. You can also find images and similar parts to CFR50J1M8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR50J1M8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR50J1M8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR50J1M8 fall under?

The CFR50J1M8 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR50J1M8 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR50J1M8 you can contact the distributor directly for product support, shipping queries etc.

Is the CFR50J1M8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR50J1M8 have stock available?

Authorised distributors including Chip One Stop, TE Store, Farnell and Newark Electronics have stock available or on a lead time for CFR50J1M8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR50J1M8 often in real-time on the comparison pages.

What if I can't find stock of CFR50J1M8?

You can fill out our help required form which you can use to request a quote for CFR50J1M8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay