CFR50J10M Resistors by TE Connectivity

RES 10M 5% 500MW AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0106

Distributor Stock
Logo for Farnell
Farnell
from US$0.0173
2,548
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0210
2,548
in stock
Buy Now
Logo for element14
element14
from US$0.0176
2,548
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0200
1,230
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0179
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0310
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.0106
-
Buy Now
Logo for TE Store
TE Store
from US$0.08
-
Buy Now

Specifications

Resistance 10Mohm
Product Range CFR Series
Power Rating 500mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Material Carbon Film
Temperature Coefficient -1500ppm/°C to 0ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Res, 10M, 0.5W, Axial, Thin Film | Newark Electronics
RES, 10M, 0.5W, AXIAL, THIN FILM | element14
Resistor, 10 MOhm, ± 5%, 500 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America
Resistor, Carbon Film, Res 10 Megohms, Pwr-Rtg 0.66 W, Tol 5%, Axial | TE Connectivity CFR50J10M | RS Americas
TE Connectivity - AMP Carbon Film Resistor 10MOhm 0.5W | Distrelec
Special Order: CFR50 5% 10M Resistance Value: 10M Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 9 x 3 mm Through-Hole Resistor | 10M Ω Thin Film General Purpose Resistor | Part Number: CFR50J10M | Internal Number: 1-1623932-0 | Alias Number: CFR50J10MJIT | 9 x 3 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR50J10M?

Additional datasheets, footprints and schematics for CFR50J10M are listed on our Part Details page. You can also find images and similar parts to CFR50J10M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR50J10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR50J10M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR50J10M fall under?

The CFR50J10M is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR50J10M when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR50J10M you can contact the distributor directly for product support, shipping queries etc.

Is the CFR50J10M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR50J10M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for CFR50J10M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR50J10M often in real-time on the comparison pages.

What if I can't find stock of CFR50J10M?

You can fill out our help required form which you can use to request a quote for CFR50J10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay