Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0102
Resistance | 100ohm |
---|---|
Product Range | CFR Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
RES, 100R, 5%, 500MW, AXIAL, CARBON FILM | Farnell |
Through Hole Carbon Film Resistor, Cfr Series, 100 Ohm, 500 Mw, - 5%, 350 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR50J100R | Newark Electronics |
Resistor, Carbon Film, Res 100 Ohms, Pwr-Rtg 0.66 W, Tol 5%, Axial | TE Connectivity CFR50J100R | RS Americas |
Resistor, 100 Ohm, ± 5%, 500 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Special Order: CFR50 5% 100R Resistance Value: 100 Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 9 x 3 mm Through-Hole Resistor | 100 Ω Carbon Film General Purpose Resistor | Part Number: CFR50J100R | Internal Number: 1623932-6 | 9 x 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR50J100R?
Additional datasheets, footprints and schematics for CFR50J100R are listed on our Part Details page. You can also find images and similar parts to CFR50J100R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR50J100R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR50J100R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR50J100R fall under?
The CFR50J100R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR50J100R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR50J100R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR50J100R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR50J100R have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and RS Americas have stock available or on a lead time for CFR50J100R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR50J100R often in real-time on the comparison pages.
What if I can't find stock of CFR50J100R?
You can fill out our help required form which you can use to request a quote for CFR50J100R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.