Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0106
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$0.0050
|
7,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
360
in stock
|
Buy Now | |
element14
from US$0.0110
|
360
in stock
|
Buy Now | |
Avnet America
from US$0.0122
|
-
|
Buy Now | |
RS Americas
from US$0.0180
|
-
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now | |
TE Store
from US$0.06
|
-
|
Buy Now |
Resistance | 68kohm |
---|---|
Product Range | CFR Series |
Power Rating | 330mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Through Hole Carbon Film Resistor, Cfr Series, 68 Kohm, 330 Mw, - 5%, 250 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR25J68K | Newark Electronics |
RES, 68K, 5%, 330MW, AXIAL, CARBON FILM | element14 |
Resistor, 68 kOhm, ± 5%, 330 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Resistor, Carbon Film, Res 68 Kilohms, Pwr-Rtg 0.33 W, Tol 5%, Axial | TE Connectivity CFR25J68K | RS Americas |
TE Connectivity - AMP Carbon Film Resistor 68KOhm 0.33W | Distrelec |
Special Order: CFR25 5% 68K Resistance Value: 68K Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 6.8 x 2.5 mm Through-Hole Resistor | 68K Ω Carbon Film General Purpose Resistor | Part Number: CFR25J68K | Internal Number: 6-1623931-3 | Alias Number: CFR25J68KJIT | 6.8 x 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR25J68K?
Additional datasheets, footprints and schematics for CFR25J68K are listed on our Part Details page. You can also find images and similar parts to CFR25J68K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR25J68K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR25J68K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR25J68K fall under?
The CFR25J68K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR25J68K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR25J68K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR25J68K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR25J68K have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CFR25J68K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR25J68K often in real-time on the comparison pages.
What if I can't find stock of CFR25J68K?
You can fill out our help required form which you can use to request a quote for CFR25J68K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.