Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0083
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0186
|
6,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
20,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0161
|
20,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0134
|
20,800
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
20,800
in stock
|
Buy Now | |
element14
from US$0.0110
|
11,900
in stock
|
Buy Now | |
Farnell
from US$0.0083
|
11,900
in stock
|
Buy Now | |
RS Americas
from US$0.0330
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.0123
|
-
|
Buy Now | |
TE Store
from US$0.06
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | CFR Series |
Power Rating | 330mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cfr25 5% 47R |Neohm Te Connectivity CFR25J47R | Newark Electronics |
Carbon Film Resistors-Through Hole CFR25 5% 47R | Rapid Electronics |
TE Connectivity - AMP Carbon Film Resistor 47Ohm 0.33W | Distrelec |
RES, 47R, 5%, 330MW, AXIAL, CARBON FILM | element14 |
Resistor, Carbon Film, Res 47 Ohms, Pwr-Rtg 0.33 W, Tol 5%, Axial | TE Connectivity CFR25J47R | RS Americas |
CFR25 carbon film resistor,47R 0.33W | RS |
Resistor, 47 Ohm, ± 5%, 330 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Special Order: CFR25 5% 47R Resistance Value: 47 Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 6.8 x 2.5 mm Through-Hole Resistor | 47 Ω Thin Film General Purpose Resistor | Part Number: CFR25J47R | Internal Number: 3-1623931-7 | Alias Number: CFR25J47RJIT | 6.8 x 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR25J47R?
Additional datasheets, footprints and schematics for CFR25J47R are listed on our Part Details page. You can also find images and similar parts to CFR25J47R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR25J47R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR25J47R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR25J47R fall under?
The CFR25J47R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR25J47R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR25J47R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR25J47R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR25J47R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for CFR25J47R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR25J47R often in real-time on the comparison pages.
What if I can't find stock of CFR25J47R?
You can fill out our help required form which you can use to request a quote for CFR25J47R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.